Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR POSITION SENSORS
STANDEX-MEDER ELECTRONICS
MH21-10S-300W -- POSITION, PROXIMITY, SPEED (MODULES) - INDUSTRIAL
Standex-Meder Electronics
Position, Proximity, Speed (Modules) - Industrial
MH21-10S-300W
Description
SENSOR HALL EFFECT LOGIC CABLE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SENSOR HALL EFFECT LOGIC CABLE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules) - Industrial
374-1403-ND
Position, Proximity, Speed (Modules) - Industrial
374-1403-ND
SENSOR HALL EFFECT LOGIC CABLE
SENSOR HALL EFFECT LOGIC CABLE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Linear Position Sensors
Product Number
374-1403-ND
Product Name
Position, Proximity, Speed (Modules) - Industrial
Operating Temperature
-40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Incremental encoder: Series IERS3-500
Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution
Specs
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
TE Connectivity
LVDT Sensors
032310060000-M
Specs
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details
2
suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Noncontact Position Sensor
OEM-2306
Specs
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Sampling Frequency
50 kHz
View Details
Novotechnik U.S., Inc.
Linear Rod Series with Return Spring
TEX Series with Return Spring
Specs
Sensor Technology
Linear Potentiometer
Measurement Range
0.3937 to 7.87 inch (10 to 200 mm)
Output
Voltage
View Details