MAGNET, PERMANENT, M4; Depth:13.9mm; Length:23mm; Width:5.9mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Depth:13.9mm; External Length / Height:5.9mm; External Width:23mm; Fixing Centres:14mm; No. of Fixing Holes:2; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 97K4164 |
| Product Name | Magnet, Permanent, M4; Depth Standexmeder |