Manufacturer: Standex-Meder Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179664-HM12-1B69-06
Coil Resistance: 150 Ω
Resistance: 250 Ω
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Throw Configuration: SPST
Coil Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1179664-HM12-1B69-06 |
| Product Name | Custom Parts - Custom Parts (E - I) - HM12-1B69-06 |