Manufacturer: Standex-Meder Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191587-CRF03-1AS
Coil Resistance: 70 Ω
Switching Voltage: 170 V
Width: 4.4 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: Unknown
Throw Configuration: SPST
Coil Voltage (DC): 3 V
Switching Current: 500 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191587-CRF03-1AS |
| Product Name | Custom Parts - Custom Parts (B - D) - CRF03-1AS |