Standard Locknut, Inc. Bushing 11X1.938

Description
DISCONTINUED BY MANUFACTURER, SNW ADAPTER ASSEMBLY, 1026 LOW CARBON STEEL ADAPTER ASSEMBLY, BORE SIZE: 1-15/16 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SNW ADAPTER ASSEMBLY, 1026 LOW CARBON STEEL ADAPTER ASSEMBLY, BORE SIZE: 1-15/16 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 187046352 - Radwell International
Willingboro, NJ, United States
Bushing
187046352
Bushing 187046352
DISCONTINUED BY MANUFACTURER, SNW ADAPTER ASSEMBLY, 1026 LOW CARBON STEEL ADAPTER ASSEMBLY, BORE SIZE: 1-15/16 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SNW ADAPTER ASSEMBLY, 1026 LOW CARBON STEEL ADAPTER ASSEMBLY, BORE SIZE: 1-15/16 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 187046352
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5906 inch (15.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-6 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 6.0000 inch (152.40 mm)
View Details