R545-ST -- OFFICE EQUIPMENT, INKJET PRINTER CARRIAGE
Standard Electric Holdings Ltd.
Office Equipment, Inkjet Printer Carriage
R545-ST
Description
Carbon Brush Motor
-
Standard Electric Holdings Ltd.
-
Standard Electric Holdings Ltd.
Description
Carbon Brush Motor
Suppliers
Office Equipment, Inkjet Printer Carriage
R545-ST
Supplier's Site
Home Appliance, Vacuum Cleaner
R545-ST
Supplier's Site
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
R545-ST |
|
Product Name
|
Office Equipment, Inkjet Printer Carriage |
|
Commutation
|
Brush
|
|
Standard DC Voltage
|
24V
|
|
Torque Constant
|
2.14 in-oz/amp (15.09 mN-m/amp)
|
|
Continuous Current
|
0.3890 to 1.02 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
6.0 VDC
Torque Constant
1.04 in-oz/amp (7.37 mN-m/amp)
Rotor Inertia
2.83E-5 oz-in-sec² (2.00E-4 kg-cm²)
View Details
Yuyao Baida Electric CO., LTD.
Units
Metric
Shaft Orientation
In-line
Motor Shape
Cylindrical Body
View Details
Arnold Magnetic Technologies
Commutation
Brushless
Output Power
200 HP
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Commutation
Brush
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details