Standard Electric Holdings Ltd. Office Equipment, Multifunction Priner, Auto Document Feeder R445-ST

Description
Carbon Brush Motor
Description
Carbon Brush Motor

Suppliers

Company
Product
Description
Supplier Links
Office Equipment, Multifunction Priner, Auto Document Feeder - R445-ST - Standard Electric Holdings Ltd.
San Po Kong, Kowloon, Hong Kong
Office Equipment, Multifunction Priner, Auto Document Feeder
R445-ST
Office Equipment, Multifunction Priner, Auto Document Feeder R445-ST
Carbon Brush Motor

Carbon Brush Motor

Supplier's Site
Office Equipment, Laser Priner, Paper Feed / Transfer/ Ejection - R445-ST - Standard Electric Holdings Ltd.
San Po Kong, Kowloon, Hong Kong
Office Equipment, Laser Priner, Paper Feed / Transfer/ Ejection
R445-ST
Office Equipment, Laser Priner, Paper Feed / Transfer/ Ejection R445-ST
Carbon Brush Motor

Carbon Brush Motor

Supplier's Site

Technical Specifications

  Standard Electric Holdings Ltd. Standard Electric Holdings Ltd.
Product Category DC Motors DC Motors
Product Number R445-ST R445-ST
Product Name Office Equipment, Multifunction Priner, Auto Document Feeder Office Equipment, Laser Priner, Paper Feed / Transfer/ Ejection
Commutation Brush Brush
DC Voltage Range 33.0 VDC 33.0 VDC
Torque Constant 172 in-oz/amp (1215 mN-m/amp) 2.39 in-oz/amp (16.88 mN-m/amp)
Continuous Current 0.5630 to 1.75 amps 0.5630 to 1.75 amps
Unlock Full Specs
to access all available technical data

Similar Products

PBL86-55 48V 4000 RPM - 776624 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
View Details
DC-Micromotors Series 1724 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.02 in-oz/amp (14.3 mN-m/amp)
Rotor Inertia 1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
View Details
212 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.375 inch (9.5 mm)
Shaft Orientation Double-ended
Length 2.50 inch (63 mm)
View Details
DC Motors - 3989805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 19.5 In-lbs (22.45 kg-cm)
Gear Type Planetary; Planetary
View Details