R385-ST -- OFFICE EQUIPMENT, LASER PRINER, PAPER FEED / TRANSFER/ EJECTION
Standard Electric Holdings Ltd.
Office Equipment, Laser Priner, Paper Feed / Transfer/ Ejection
R385-ST
Description
Carbon Brush Motor
-
Standard Electric Holdings Ltd.
-
Standard Electric Holdings Ltd.
Description
Carbon Brush Motor
Suppliers
Office Equipment, Laser Priner, Paper Feed / Transfer/ Ejection
R385-ST
Supplier's Site
Office Equipment, Inkjet Printer Carriage
R385-ST
Supplier's Site
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
R385-ST |
|
Product Name
|
Office Equipment, Laser Priner, Paper Feed / Transfer/ Ejection |
|
Commutation
|
Brush
|
|
DC Voltage Range
|
23.5 VDC
|
|
Torque Constant
|
1.47 in-oz/amp (10.36 mN-m/amp)
|
|
Continuous Current
|
0.4970 to 1.56 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brush
DC Construction
Permanent Magnet
Standard DC Voltage
48V
View Details
DC Voltage Range
12.0 VDC
Torque Constant
2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia
9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Shaft Size
0.250 inch (6.3 mm)
Shaft Orientation
Double-ended
Length
2.00 inch (51 mm)
View Details
Continuous Current
0.1500 amps
Continuous Torque
8.8 In-lbs (10.2 kg-cm)
Gearbox Ratio
85 : 1
View Details