F280-KN -- OFFICE EQUIPMENT, MULTIFUNCTION PRINER, TONER SUPPLY
Standard Electric Holdings Ltd.
Office Equipment, Multifunction Priner, Toner Supply
F280-KN
Description
Carbon Brush Motor
-
Standard Electric Holdings Ltd.
Description
Carbon Brush Motor
Suppliers
Office Equipment, Multifunction Priner, Toner Supply
F280-KN
Supplier's Site
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
F280-KN |
|
Product Name
|
Office Equipment, Multifunction Priner, Toner Supply |
|
Commutation
|
Brush
|
|
Standard DC Voltage
|
12V
|
|
Torque Constant
|
0.6973 in-oz/amp (4.92 mN-m/amp)
|
|
Continuous Current
|
0.6320 to 2.05 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
Output Power
0.3333 HP
View Details
Shenzhen Yunhongda Motor Co., LTD.
DC Construction
Coreless / Slotless
DC Voltage Range
4.5 VDC
Continuous Current
0.1800 amps
View Details
DC Voltage Range
24.0 VDC
Torque Constant
4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia
9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
Commutation
Brush
DC Construction
Coreless / Slotless
DC Voltage Range
5.5 VDC
View Details