F280-AA -- TOYS AND GAMES
Standard Electric Holdings Ltd.
Toys and Games
F280-AA
-
Standard Electric Holdings Ltd.
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
F280-AA |
|
Product Name
|
Toys and Games |
|
Commutation
|
Brush
|
|
DC Voltage Range
|
3.0 VDC
|
|
Torque Constant
|
0.3473 in-oz/amp (2.45 mN-m/amp)
|
|
Continuous Current
|
0.8570 to 2.54 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brush
DC Construction
Coreless / Slotless
DC Voltage Range
3.6 VDC
View Details
Midwest Motion Products, Inc.
Commutation
Brush
Standard DC Voltage
90V
DC Voltage Range
90.0 VDC
View Details
Arnold Magnetic Technologies
DC Construction
Permanent Magnet
View Details
DC Voltage Range
18.0 VDC
Torque Constant
4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia
0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details