F180-KT -- HOME APPLIANCE, ELECTRIC SHAVER
Standard Electric Holdings Ltd.
Home Appliance, Electric Shaver
F180-KT
Description
Carbon Brush Motor
-
Standard Electric Holdings Ltd.
Description
Carbon Brush Motor
Suppliers
Home Appliance, Electric Shaver
F180-KT
Supplier's Site
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
F180-KT |
|
Product Name
|
Home Appliance, Electric Shaver |
|
Commutation
|
Brush
|
|
Standard DC Voltage
|
6V
|
|
Torque Constant
|
0.3125 in-oz/amp (2.21 mN-m/amp)
|
|
Continuous Current
|
0.3580 to 0.9090 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Commutation
Brush
DC Construction
Permanent Magnet
Standard DC Voltage
48V
View Details
3X Motion Technologies Co., Ltd
Commutation
Brushless
Standard DC Voltage
48V
Output Power
0.5361 HP
View Details
DC Voltage Range
12.0 VDC
Torque Constant
1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia
1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
Shenzhen Yunhongda Motor Co., LTD.
Commutation
Brushless
DC Construction
Coreless / Slotless
Standard DC Voltage
12V
View Details