Stancor Transformer, Telephone Coupling;Pri/Sec:600 Ohms (CT);1.2dB;3 to 3.5kHz;105degC TTPC-8

Description
Specifications: Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz. Small and Lightweight Low Insertion Losses Some Items Offer Dual Secondary Windings for Greater Flexibility Low Distortion — 0.5% Max.
Datasheet
Description
Specifications: Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz. Small and Lightweight Low Insertion Losses Some Items Offer Dual Secondary Windings for Greater Flexibility Low Distortion — 0.5% Max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Telephone Coupling;Pri/Sec:600 Ohms (CT);1.2dB;3 to 3.5kHz;105degC - 70213327 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Telephone Coupling;Pri/Sec:600 Ohms (CT);1.2dB;3 to 3.5kHz;105degC
70213327
Transformer, Telephone Coupling;Pri/Sec:600 Ohms (CT);1.2dB;3 to 3.5kHz;105degC 70213327
Specifications: Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz. Small and Lightweight Low Insertion Losses Some Items Offer Dual Secondary Windings for Greater Flexibility Low Distortion — 0.5% Max.

Specifications:
Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz.

  • Small and Lightweight
  • Low Insertion Losses
  • Some Items Offer Dual Secondary Windings for Greater Flexibility
  • Low Distortion — 0.5% Max.
Supplier's Site
Line Matching Transformer; Turns Ratio Stancor - 16M4706 - Newark, An Avnet Company
Chicago, IL, United States
Line Matching Transformer; Turns Ratio Stancor
16M4706
Line Matching Transformer; Turns Ratio Stancor 16M4706
LINE MATCHING TRANSFORMER; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; DC Resistance Primary:36ohm RoHS Compliant: Yes

LINE MATCHING TRANSFORMER; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; DC Resistance Primary:36ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70213327 16M4706
Product Name Transformer, Telephone Coupling;Pri/Sec:600 Ohms (CT);1.2dB;3 to 3.5kHz;105degC Line Matching Transformer; Turns Ratio Stancor
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Dry Transformer - 6212348 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 480 volts
View Details
Transformers - Line Transformers - Straight Isolation - 169WS - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details