Stancor Transformer, Telephone Coupling;Pri/Sec:600 Ohms;0.781In.Wx0.650In.Lx0.490In.H;1 TTPC-2

Description
Specifications: Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz. Small and Lightweight Low Insertion Losses Some Items Offer Dual Secondary Windings for Greater Flexibility Low Distortion — 0.5% Max.
Description
Specifications: Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz. Small and Lightweight Low Insertion Losses Some Items Offer Dual Secondary Windings for Greater Flexibility Low Distortion — 0.5% Max.

Suppliers

Company
Product
Description
Supplier Links
Transformer, Telephone Coupling;Pri/Sec:600 Ohms;0.781In.Wx0.650In.Lx0.490In.H;1 - 70213325 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Telephone Coupling;Pri/Sec:600 Ohms;0.781In.Wx0.650In.Lx0.490In.H;1
70213325
Transformer, Telephone Coupling;Pri/Sec:600 Ohms;0.781In.Wx0.650In.Lx0.490In.H;1 70213325
Specifications: Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz. Small and Lightweight Low Insertion Losses Some Items Offer Dual Secondary Windings for Greater Flexibility Low Distortion — 0.5% Max.

Specifications:
Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz.

  • Small and Lightweight
  • Low Insertion Losses
  • Some Items Offer Dual Secondary Windings for Greater Flexibility
  • Low Distortion — 0.5% Max.
Supplier's Site
Line Matching Transformer; Turns Ratio Stancor - 16M4704 - Newark, An Avnet Company
Chicago, IL, United States
Line Matching Transformer; Turns Ratio Stancor
16M4704
Line Matching Transformer; Turns Ratio Stancor 16M4704
Line Matching Transformer; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; DC Resistance Primary:46ohm RoHS Compliant: Yes

Line Matching Transformer; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; DC Resistance Primary:46ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70213325 16M4704
Product Name Transformer, Telephone Coupling;Pri/Sec:600 Ohms;0.781In.Wx0.650In.Lx0.490In.H;1 Line Matching Transformer; Turns Ratio Stancor
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Pulse Transformers - 486-5489-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
HP1 Series Hexa-Path Magnetics - HPH1-0190 HPH1-0190LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details