Stancor Transformer, Telephone Coupling;Pri:600Ohms, Sec:600 Ohms (CT Split);90mA;1.8dB TTPC-13

Description
Specifications: Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz. Small and Lightweight Low Insertion Losses Some Items Offer Dual Secondary Windings for Greater Flexibility Low Distortion — 0.5% Max.
Description
Specifications: Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz. Small and Lightweight Low Insertion Losses Some Items Offer Dual Secondary Windings for Greater Flexibility Low Distortion — 0.5% Max.

Suppliers

Company
Product
Description
Supplier Links
Transformer, Telephone Coupling;Pri:600Ohms, Sec:600 Ohms (CT Split);90mA;1.8dB - 70213329 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Telephone Coupling;Pri:600Ohms, Sec:600 Ohms (CT Split);90mA;1.8dB
70213329
Transformer, Telephone Coupling;Pri:600Ohms, Sec:600 Ohms (CT Split);90mA;1.8dB 70213329
Specifications: Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz. Small and Lightweight Low Insertion Losses Some Items Offer Dual Secondary Windings for Greater Flexibility Low Distortion — 0.5% Max.

Specifications:
Maximum Operating Temperature: 105°C. Dielectric Strength: 1500 V. 0.5% @ 300-3.5 kHz. ±0.5 dB 300-3.5 kHz. 60 dB min @ 200-1 kHz, 40 dB min. @ 4 kHz.

  • Small and Lightweight
  • Low Insertion Losses
  • Some Items Offer Dual Secondary Windings for Greater Flexibility
  • Low Distortion — 0.5% Max.
Supplier's Site
Line Matching Transformer; Turns Ratio Stancor - 98F3627 - Newark, An Avnet Company
Chicago, IL, United States
Line Matching Transformer; Turns Ratio Stancor
98F3627
Line Matching Transformer; Turns Ratio Stancor 98F3627
LINE MATCHING TRANSFORMER; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; DC Resistance Primary:73ohm RoHS Compliant: Yes

LINE MATCHING TRANSFORMER; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:-; Frequency Max:3.5kHz; Isolation Voltage:1.5kV; Transformer Applications:Line Matching; DC Resistance Primary:73ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70213329 98F3627
Product Name Transformer, Telephone Coupling;Pri:600Ohms, Sec:600 Ohms (CT Split);90mA;1.8dB Line Matching Transformer; Turns Ratio Stancor
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Il1 Pulse Transformer Tht Spez Schurter - 70K8204 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Transformers - 1536W - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
Power Transformers - A108160-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers