Stancor Power Transformer; Chassis Mount Transformer Type Stancor TGC25-230

Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 115V; Power Rating:25VA; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:220mA; Transformer Terminals:Solder Lug RoHS Compliant: Yes
Datasheet
Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 115V; Power Rating:25VA; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:220mA; Transformer Terminals:Solder Lug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Chassis Mount Transformer Type Stancor - 16M4666 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Stancor
16M4666
Power Transformer; Chassis Mount Transformer Type Stancor 16M4666
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 115V; Power Rating:25VA; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:220mA; Transformer Terminals:Solder Lug RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 115V; Power Rating:25VA; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:220mA; Transformer Terminals:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 16M4666
Product Name Power Transformer; Chassis Mount Transformer Type Stancor
Output Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-822 LPD8035V-822MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Chassis Mount Power Control Transformers - F-105Z - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers