Stancor Transformer;25VA;Chassis;Pri:115/230V;Sec:Ser 20VCT,Par 10V;Lug;2.38In.In. TGC25-20

Description
Features: Meets or Exceeds International Safety Standards Shrouded, Dual Bobbin Construction Electrostatic Shielding Not Required Designed for Use As Single Input and Single Output Device Agency Approvals: UL Recognized for Use in the U.S. and Canada — UL 506 TüV Certified to EN61558 Except as Indicated General Specifications: Power Rating: 25 VA Primary: 115/230 VAC, 50/60 Hz Secondary: Series or Parallel Insulation: Class B (130°C) Dielectric: 4000 V Hi-Pot
Description
Features: Meets or Exceeds International Safety Standards Shrouded, Dual Bobbin Construction Electrostatic Shielding Not Required Designed for Use As Single Input and Single Output Device Agency Approvals: UL Recognized for Use in the U.S. and Canada — UL 506 TüV Certified to EN61558 Except as Indicated General Specifications: Power Rating: 25 VA Primary: 115/230 VAC, 50/60 Hz Secondary: Series or Parallel Insulation: Class B (130°C) Dielectric: 4000 V Hi-Pot

Suppliers

Company
Product
Description
Supplier Links
Transformer;25VA;Chassis;Pri:115/230V;Sec:Ser 20VCT,Par 10V;Lug;2.38In.In. - 70213226 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;25VA;Chassis;Pri:115/230V;Sec:Ser 20VCT,Par 10V;Lug;2.38In.In.
70213226
Transformer;25VA;Chassis;Pri:115/230V;Sec:Ser 20VCT,Par 10V;Lug;2.38In.In. 70213226
Features: Meets or Exceeds International Safety Standards Shrouded, Dual Bobbin Construction Electrostatic Shielding Not Required Designed for Use As Single Input and Single Output Device Agency Approvals: UL Recognized for Use in the U.S. and Canada — UL 506 TüV Certified to EN61558 Except as Indicated General Specifications: Power Rating: 25 VA Primary: 115/230 VAC, 50/60 Hz Secondary: Series or Parallel Insulation: Class B (130°C) Dielectric: 4000 V Hi-Pot

Features:

  • Meets or Exceeds International Safety Standards
  • Shrouded, Dual Bobbin Construction
  • Electrostatic Shielding Not Required
  • Designed for Use As Single Input and Single Output Device
    Agency Approvals:
  • UL Recognized for Use in the U.S. and Canada — UL 506
  • TÜV Certified to EN61558 Except as Indicated
    General Specifications:
  • Power Rating: 25 VA
  • Primary: 115/230 VAC, 50/60 Hz
  • Secondary: Series or Parallel
  • Insulation: Class B (130°C)
  • Dielectric: 4000 V Hi-Pot
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70213226
Product Name Transformer;25VA;Chassis;Pri:115/230V;Sec:Ser 20VCT,Par 10V;Lug;2.38In.In.
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
PC Mount Split Pack™ Power Transformers - F20-055 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Isolation Transformer - 1321-3TH550-BC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
MA5237-EL Flyback Transformer for Maxim MAX5941B PWM Controller - MA5237-EL MA5237-ELD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details