Stancor Transformer;25VA;Chassis;Pri:115/230V;Sec:Ser 12.6VCT,Par 6.3V;Lug TGC25-12

Description
Features: Meets or Exceeds International Safety Standards Shrouded, Dual Bobbin Construction Electrostatic Shielding Not Required Designed for Use As Single Input and Single Output Device Agency Approvals: UL Recognized for Use in the U.S. and Canada — UL 506 TüV Certified to EN61558 Except as Indicated General Specifications: Power Rating: 25 VA Primary: 115/230 VAC, 50/60 Hz Secondary: Series or Parallel Insulation: Class B (130°C) Dielectric: 4000 V Hi-Pot
Description
Features: Meets or Exceeds International Safety Standards Shrouded, Dual Bobbin Construction Electrostatic Shielding Not Required Designed for Use As Single Input and Single Output Device Agency Approvals: UL Recognized for Use in the U.S. and Canada — UL 506 TüV Certified to EN61558 Except as Indicated General Specifications: Power Rating: 25 VA Primary: 115/230 VAC, 50/60 Hz Secondary: Series or Parallel Insulation: Class B (130°C) Dielectric: 4000 V Hi-Pot

Suppliers

Company
Product
Description
Supplier Links
Transformer;25VA;Chassis;Pri:115/230V;Sec:Ser 12.6VCT,Par 6.3V;Lug - 70213225 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;25VA;Chassis;Pri:115/230V;Sec:Ser 12.6VCT,Par 6.3V;Lug
70213225
Transformer;25VA;Chassis;Pri:115/230V;Sec:Ser 12.6VCT,Par 6.3V;Lug 70213225
Features: Meets or Exceeds International Safety Standards Shrouded, Dual Bobbin Construction Electrostatic Shielding Not Required Designed for Use As Single Input and Single Output Device Agency Approvals: UL Recognized for Use in the U.S. and Canada — UL 506 TüV Certified to EN61558 Except as Indicated General Specifications: Power Rating: 25 VA Primary: 115/230 VAC, 50/60 Hz Secondary: Series or Parallel Insulation: Class B (130°C) Dielectric: 4000 V Hi-Pot

Features:

  • Meets or Exceeds International Safety Standards
  • Shrouded, Dual Bobbin Construction
  • Electrostatic Shielding Not Required
  • Designed for Use As Single Input and Single Output Device
    Agency Approvals:
  • UL Recognized for Use in the U.S. and Canada — UL 506
  • TÜV Certified to EN61558 Except as Indicated
    General Specifications:
  • Power Rating: 25 VA
  • Primary: 115/230 VAC, 50/60 Hz
  • Secondary: Series or Parallel
  • Insulation: Class B (130°C)
  • Dielectric: 4000 V Hi-Pot
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70213225
Product Name Transformer;25VA;Chassis;Pri:115/230V;Sec:Ser 12.6VCT,Par 6.3V;Lug
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A6-M13-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 250 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details