Stancor Printed Circuit Transformer; Pcb Transformer Type Stancor SW-528

Description
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:840mA; Isolation Voltage:- RoHS Compliant: Yes
Description
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:840mA; Isolation Voltage:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Printed Circuit Transformer; Pcb Transformer Type Stancor - 44F2130 - Newark, An Avnet Company
Chicago, IL, United States
Printed Circuit Transformer; Pcb Transformer Type Stancor
44F2130
Printed Circuit Transformer; Pcb Transformer Type Stancor 44F2130
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:840mA; Isolation Voltage:- RoHS Compliant: Yes

PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:840mA; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site
Transformer, Split Bobbin;12VA;Sec:Ser 20mA;Pri:115V;Sec:Ser 28VCT;PC;1.56In.W - 70213182 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Split Bobbin;12VA;Sec:Ser 20mA;Pri:115V;Sec:Ser 28VCT;PC;1.56In.W
70213182
Transformer, Split Bobbin;12VA;Sec:Ser 20mA;Pri:115V;Sec:Ser 28VCT;PC;1.56In.W 70213182
Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.

Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Power Transformers
Product Number 44F2130 70213182
Product Name Printed Circuit Transformer; Pcb Transformer Type Stancor Transformer, Split Bobbin;12VA;Sec:Ser 20mA;Pri:115V;Sec:Ser 28VCT;PC;1.56In.W
Other Transformer Types / Applications Isolation
Operating Frequency 50 Hz
Output Voltage 14 volts 14 to 28 volts
Transformer Type Impedance Matching Transformer; Isolation
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A7-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 300 VA
View Details
Transformers - Power Transformers - 160D120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 1 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-26X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers