Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 70213180 |
| Product Name | Transformer, Split Bobbin;12VA;Sec:Ser 500mA;Pri:115V;Sec:Ser 24VCT;PC;1.56In.W |
| Transformer Type | Impedance Matching Transformer; Isolation |
| Primary Frequency | 50 / 60 Hz |
| Input Voltage | 115 volts |
| Output Voltage | 12 to 24 volts |