Stancor Transformer; Pcb Transformer Type Stancor SW-512

Description
Transformer; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:-; Product Range:SW Series
Datasheet
Description
Transformer; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:-; Product Range:SW Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer; Pcb Transformer Type Stancor - 44F2118 - Newark, An Avnet Company
Chicago, IL, United States
Transformer; Pcb Transformer Type Stancor
44F2118
Transformer; Pcb Transformer Type Stancor 44F2118
Transformer; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:-; Product Range:SW Series

Transformer; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:-; Product Range:SW Series

Supplier's Site Datasheet
Transformer, Split Bobbin;12VA;1000mA;Pri:115VAC;Sec:Ser 12.6VCT, Par 6.3V;PC - 70213172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Split Bobbin;12VA;1000mA;Pri:115VAC;Sec:Ser 12.6VCT, Par 6.3V;PC
70213172
Transformer, Split Bobbin;12VA;1000mA;Pri:115VAC;Sec:Ser 12.6VCT, Par 6.3V;PC 70213172
Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.

Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Power Transformers
Product Number 44F2118 70213172
Product Name Transformer; Pcb Transformer Type Stancor Transformer, Split Bobbin;12VA;1000mA;Pri:115VAC;Sec:Ser 12.6VCT, Par 6.3V;PC
Other Transformer Types / Applications Isolation
Operating Frequency 50 Hz
Output Voltage 6.3 volts 6.3 to 12.6 volts
Transformer Type Impedance Matching Transformer; Isolation
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

C1453 Flyback Transformer - C1453-AL C1453-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Control Circuit Transformer - 1497B-A11-M15-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 1000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details