Stancor Transformer, Split Bobbin;6VA;Sec:Ser 250mA;Pri:115V;Sec:Ser 24VCT;PC;1.31In.W SW-424

Description
Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.
Description
Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.

Suppliers

Company
Product
Description
Supplier Links
Transformer, Split Bobbin;6VA;Sec:Ser 250mA;Pri:115V;Sec:Ser 24VCT;PC;1.31In.W - 70213179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Split Bobbin;6VA;Sec:Ser 250mA;Pri:115V;Sec:Ser 24VCT;PC;1.31In.W
70213179
Transformer, Split Bobbin;6VA;Sec:Ser 250mA;Pri:115V;Sec:Ser 24VCT;PC;1.31In.W 70213179
Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.

Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70213179
Product Name Transformer, Split Bobbin;6VA;Sec:Ser 250mA;Pri:115V;Sec:Ser 24VCT;PC;1.31In.W
Transformer Type Impedance Matching Transformer; Isolation
Primary Frequency 50 / 60 Hz
Input Voltage 115 volts
Output Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
oil Immersed transformer - No.1601432779388 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A11-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 1000 VA
View Details