Stancor Printed Circuit Transformer; Pcb Transformer Type Stancor SW-412

Description
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:
Description
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:

Suppliers

Company
Product
Description
Supplier Links
Printed Circuit Transformer; Pcb Transformer Type Stancor - 44F2117 - Newark, An Avnet Company
Chicago, IL, United States
Printed Circuit Transformer; Pcb Transformer Type Stancor
44F2117
Printed Circuit Transformer; Pcb Transformer Type Stancor 44F2117
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:

PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:

Supplier's Site
Transformer, Split Bobbin;6VA;500mA;Pri:115VAC;Sec:Ser 12.6VCT, Par 6.3V;PC - 70213171 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Split Bobbin;6VA;500mA;Pri:115VAC;Sec:Ser 12.6VCT, Par 6.3V;PC
70213171
Transformer, Split Bobbin;6VA;500mA;Pri:115VAC;Sec:Ser 12.6VCT, Par 6.3V;PC 70213171
TransGlobal Printed Circuit Mount Transformers, 115⁄230 V Primary Voltage Rating Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V rms. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130° C. Note: First digit after “SW” in Mfr.'s Type indicates size code listed above.

TransGlobal Printed Circuit Mount Transformers, 115⁄230 V Primary Voltage Rating
Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and expense. High isolation, 2,500 V rms. Hi-Pot testing. PC pins, precision spaced, insert directly into PC boards. Class B insulation, 130° C.
Note: First digit after “SW” in Mfr.'s Type indicates size code listed above.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Power Transformers
Product Number 44F2117 70213171
Product Name Printed Circuit Transformer; Pcb Transformer Type Stancor Transformer, Split Bobbin;6VA;500mA;Pri:115VAC;Sec:Ser 12.6VCT, Par 6.3V;PC
Other Transformer Types / Applications Isolation
Operating Frequency 50 Hz
Output Voltage 6.3 volts 6.3 to 12.6 volts
Transformer Type Impedance Matching Transformer; Isolation
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A5-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 200 VA
View Details
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
CST4835 Series SMT Current Sense Transformers - CST4835-040E CST4835-040EC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details