Stancor Printed Circuit Transformer; Pcb Transformer Type Stancor SW-316

Description
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:300mA; Isolation Voltage:- RoHS Compliant: Yes
Datasheet
Description
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:300mA; Isolation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printed Circuit Transformer; Pcb Transformer Type Stancor - 20M1618 - Newark, An Avnet Company
Chicago, IL, United States
Printed Circuit Transformer; Pcb Transformer Type Stancor
20M1618
Printed Circuit Transformer; Pcb Transformer Type Stancor 20M1618
PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:300mA; Isolation Voltage:- RoHS Compliant: Yes

PRINTED CIRCUIT TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:300mA; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 20M1618
Product Name Printed Circuit Transformer; Pcb Transformer Type Stancor
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5479-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details