Stancor Power Supply; Wall Plug-In; 230VAC in;24VAC 400mA out;unregulated STAF-2098F

Description
Features: CEE 7⁄16 Europlug CE Certified Rated for Continuous Duty –10 to +40°C Operating Temperature Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
Description
Features: CEE 7⁄16 Europlug CE Certified Rated for Continuous Duty –10 to +40°C Operating Temperature Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Suppliers

Company
Product
Description
Supplier Links
Power Supply; Wall Plug-In; 230VAC in;24VAC 400mA out;unregulated - 70213364 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; Wall Plug-In; 230VAC in;24VAC 400mA out;unregulated
70213364
Power Supply; Wall Plug-In; 230VAC in;24VAC 400mA out;unregulated 70213364
Features: CEE 7⁄16 Europlug CE Certified Rated for Continuous Duty –10 to +40°C Operating Temperature Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • CEE 7⁄16 Europlug
  • CE Certified
  • Rated for Continuous Duty
  • –10 to +40°C Operating Temperature
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70213364
Product Name Power Supply; Wall Plug-In; 230VAC in;24VAC 400mA out;unregulated
Type DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Applications Commercial
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details