Stancor Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Stancor STA-6624

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 36W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 36W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Stancor - 13B3831 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Stancor
13B3831
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Stancor 13B3831
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 36W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 36W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site
Power Supply;Desk-Top;120 VAC in;24VDC 1500mA out;unregulated;negative polarity - 70213378 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;Desk-Top;120 VAC in;24VDC 1500mA out;unregulated;negative polarity
70213378
Power Supply;Desk-Top;120 VAC in;24VDC 1500mA out;unregulated;negative polarity 70213378
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose
  • –10 to +40°C Operating Temperature
  • Rated for Continuous Duty
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 13B3831 70213378
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Stancor Power Supply;Desk-Top;120 VAC in;24VDC 1500mA out;unregulated;negative polarity
Type DC Power Supply; AC/DC Converter DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 1.5 amps
DC Output Power 36 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details