Stancor Power Supply;Wall Plug-In;120 VAC in;24VDC 1000mA out;unregulated;positive polar STA-5724AT-4

Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Suppliers

Company
Product
Description
Supplier Links
Power Supply;Wall Plug-In;120 VAC in;24VDC 1000mA out;unregulated;positive polar - 70213305 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;Wall Plug-In;120 VAC in;24VDC 1000mA out;unregulated;positive polar
70213305
Power Supply;Wall Plug-In;120 VAC in;24VDC 1000mA out;unregulated;positive polar 70213305
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose
  • –10 to +40°C Operating Temperature
  • Rated for Continuous Duty
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70213305
Product Name Power Supply;Wall Plug-In;120 VAC in;24VDC 1000mA out;unregulated;positive polar
Type DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Applications Commercial
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402L-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - UNOTEC2405N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details