Stancor Ac-Dc Converter, External Plug In, 1 O/p, 14.4W, 12V; Power Supply Approvals Stancor STA-5712

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 14.4W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:14.4W; Output Voltage - Output 1:12V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 14.4W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:14.4W; Output Voltage - Output 1:12V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 14.4W, 12V; Power Supply Approvals Stancor - 48F3666 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 14.4W, 12V; Power Supply Approvals Stancor
48F3666
Ac-Dc Converter, External Plug In, 1 O/p, 14.4W, 12V; Power Supply Approvals Stancor 48F3666
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 14.4W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:14.4W; Output Voltage - Output 1:12V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 14.4W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:14.4W; Output Voltage - Output 1:12V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply;Wall Plug-In;120 VAC in;12VDC 1200mA out;unregulated;negative polar - 70213353 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;Wall Plug-In;120 VAC in;12VDC 1200mA out;unregulated;negative polar
70213353
Power Supply;Wall Plug-In;120 VAC in;12VDC 1200mA out;unregulated;negative polar 70213353
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose
  • –10 to +40°C Operating Temperature
  • Rated for Continuous Duty
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 48F3666 70213353
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 14.4W, 12V; Power Supply Approvals Stancor Power Supply;Wall Plug-In;120 VAC in;12VDC 1200mA out;unregulated;negative polar
Type DC Power Supply; AC/DC Converter DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 1.2 amps
DC Output Power 14.4 watts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details