Stancor Power Supply, External, Plug-In, 9V; Power Supply Approvals Stancor STA-4890B

Description
POWER SUPPLY, EXTERNAL, PLUG-IN, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:9V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, EXTERNAL, PLUG-IN, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:9V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, External, Plug-In, 9V; Power Supply Approvals Stancor - 34M8657 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, External, Plug-In, 9V; Power Supply Approvals Stancor
34M8657
Power Supply, External, Plug-In, 9V; Power Supply Approvals Stancor 34M8657
POWER SUPPLY, EXTERNAL, PLUG-IN, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:9V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, EXTERNAL, PLUG-IN, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:9V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply;Wall Plug-In;120 VAC in;9VDC 400mA out;regulated;negative polarity - 70213366 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;Wall Plug-In;120 VAC in;9VDC 400mA out;regulated;negative polarity
70213366
Power Supply;Wall Plug-In;120 VAC in;9VDC 400mA out;regulated;negative polarity 70213366
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose
  • –10 to +40°C Operating Temperature
  • Rated for Continuous Duty
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 34M8657 70213366
Product Name Power Supply, External, Plug-In, 9V; Power Supply Approvals Stancor Power Supply;Wall Plug-In;120 VAC in;9VDC 400mA out;regulated;negative polarity
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts 9.0 volts
DC Output Current 0.4000 amps
Number of Outputs 1 # 1 #
Type DC Power Supply; AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers