Stancor Ac-Ac Converter, External Plug In, 1 O/p, 4.5W, 9V; Power Supply Approvals Stancor STA-4190D

Description
AC-AC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 4.5W, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:4.5W; Output Voltage VAC:9VAC; Output Current:500mA; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug
Datasheet
Description
AC-AC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 4.5W, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:4.5W; Output Voltage VAC:9VAC; Output Current:500mA; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Ac Converter, External Plug In, 1 O/p, 4.5W, 9V; Power Supply Approvals Stancor - 84F2083 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Ac Converter, External Plug In, 1 O/p, 4.5W, 9V; Power Supply Approvals Stancor
84F2083
Ac-Ac Converter, External Plug In, 1 O/p, 4.5W, 9V; Power Supply Approvals Stancor 84F2083
AC-AC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 4.5W, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:4.5W; Output Voltage VAC:9VAC; Output Current:500mA; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug

AC-AC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 4.5W, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:4.5W; Output Voltage VAC:9VAC; Output Current:500mA; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug

Supplier's Site Datasheet
Power Supply;Wall Plug-In;120 VAC in;9VAC 500mA out;unregulated - 70213370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;Wall Plug-In;120 VAC in;9VAC 500mA out;unregulated
70213370
Power Supply;Wall Plug-In;120 VAC in;9VAC 500mA out;unregulated 70213370
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose
  • –10 to +40°C Operating Temperature
  • Rated for Continuous Duty
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 84F2083 70213370
Product Name Ac-Ac Converter, External Plug In, 1 O/p, 4.5W, 9V; Power Supply Approvals Stancor Power Supply;Wall Plug-In;120 VAC in;9VAC 500mA out;unregulated
AC Output Voltage 9.0 volts
DC Output Current 0.5000 amps
DC Output Power 4.5 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details