Stancor Power Supply;Wall Plug-In;120 VAC in;9VDC 500mA out;unregulated;negative polarit STA-4190A

Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Suppliers

Company
Product
Description
Supplier Links
Power Supply;Wall Plug-In;120 VAC in;9VDC 500mA out;unregulated;negative polarit - 70213342 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;Wall Plug-In;120 VAC in;9VDC 500mA out;unregulated;negative polarit
70213342
Power Supply;Wall Plug-In;120 VAC in;9VDC 500mA out;unregulated;negative polarit 70213342
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose
  • –10 to +40°C Operating Temperature
  • Rated for Continuous Duty
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70213342
Product Name Power Supply;Wall Plug-In;120 VAC in;9VDC 500mA out;unregulated;negative polarit
Type DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Applications Commercial
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Bench Power Supplies - 1026028 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 40 amps
View Details