Stancor Ac-Dc Converter, External Plug In, 1 O/p, 1.25W, 2.5V; Power Supply Approvals Stancor STA-4125T

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 1.25W, 2.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.25W; Output Voltage - Output 1:2.5V; Output Current - Output 1:500mA; Output Voltage - Output 2:
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 1.25W, 2.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.25W; Output Voltage - Output 1:2.5V; Output Current - Output 1:500mA; Output Voltage - Output 2:

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 1.25W, 2.5V; Power Supply Approvals Stancor - 48F1331 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 1.25W, 2.5V; Power Supply Approvals Stancor
48F1331
Ac-Dc Converter, External Plug In, 1 O/p, 1.25W, 2.5V; Power Supply Approvals Stancor 48F1331
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 1.25W, 2.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.25W; Output Voltage - Output 1:2.5V; Output Current - Output 1:500mA; Output Voltage - Output 2:

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 1.25W, 2.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.25W; Output Voltage - Output 1:2.5V; Output Current - Output 1:500mA; Output Voltage - Output 2:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 48F1331
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 1.25W, 2.5V; Power Supply Approvals Stancor
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details