Stancor Power Supply;Wall Plug-In;120 VAC in;18VAC 300mA out;unregulated STA-4118

Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
Datasheet
Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply;Wall Plug-In;120 VAC in;18VAC 300mA out;unregulated - 70213374 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;Wall Plug-In;120 VAC in;18VAC 300mA out;unregulated
70213374
Power Supply;Wall Plug-In;120 VAC in;18VAC 300mA out;unregulated 70213374
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose
  • –10 to +40°C Operating Temperature
  • Rated for Continuous Duty
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site
Ac-Dc Converter, External Plug In, 1 O/p, 5.4W, 18V; Power Supply Approvals Stancor - 16M4590 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 5.4W, 18V; Power Supply Approvals Stancor
16M4590
Ac-Dc Converter, External Plug In, 1 O/p, 5.4W, 18V; Power Supply Approvals Stancor 16M4590
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 5.4W, 18V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:5.4W; Output Voltage VAC:18VAC; Output Current:300mA; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 5.4W, 18V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power:5.4W; Output Voltage VAC:18VAC; Output Current:300mA; Plug Type:US; Output Connector:2.1mm x 5.5mm Barrel Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 70213374 16M4590
Product Name Power Supply;Wall Plug-In;120 VAC in;18VAC 300mA out;unregulated Ac-Dc Converter, External Plug In, 1 O/p, 5.4W, 18V; Power Supply Approvals Stancor
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
Input Frequency 60 Hz
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE400M-12-5-ECMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 12.0 volts
DC Output Current 2 to 33.3 amps
View Details
Voltage Inverter - 134563468 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
DC Output Voltage 48.0 volts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details