Stancor Ac-Dc Converter, External Plug In, 1 O/p, 7W, 10V; Power Supply Approvals Stancor STA-4110

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 7W, 10V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:10V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Product Range:-RoHS Compliant: Yes
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 7W, 10V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:10V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 7W, 10V; Power Supply Approvals Stancor - 84F2084 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 7W, 10V; Power Supply Approvals Stancor
84F2084
Ac-Dc Converter, External Plug In, 1 O/p, 7W, 10V; Power Supply Approvals Stancor 84F2084
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 7W, 10V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:10V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Product Range:-RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 7W, 10V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:10V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 84F2084
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 7W, 10V; Power Supply Approvals Stancor
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details