Stancor Power Supply;Wall Plug-In;120 VAC in;24VDC 50mA out;unregulated;negative polarit STA-3524

Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Suppliers

Company
Product
Description
Supplier Links
Power Supply;Wall Plug-In;120 VAC in;24VDC 50mA out;unregulated;negative polarit - 70213382 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;Wall Plug-In;120 VAC in;24VDC 50mA out;unregulated;negative polarit
70213382
Power Supply;Wall Plug-In;120 VAC in;24VDC 50mA out;unregulated;negative polarit 70213382
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose
  • –10 to +40°C Operating Temperature
  • Rated for Continuous Duty
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site
Ac-Dc Converter, External Plug In, 1 O/p, 1.2W, 24V; Power Supply Approvals Stancor - 96F7369 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 1.2W, 24V; Power Supply Approvals Stancor
96F7369
Ac-Dc Converter, External Plug In, 1 O/p, 1.2W, 24V; Power Supply Approvals Stancor 96F7369
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 1.2W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.2W; Output Voltage - Output 1:24V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 1.2W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.2W; Output Voltage - Output 1:24V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Plug Type:USRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 70213382 96F7369
Product Name Power Supply;Wall Plug-In;120 VAC in;24VDC 50mA out;unregulated;negative polarit Ac-Dc Converter, External Plug In, 1 O/p, 1.2W, 24V; Power Supply Approvals Stancor
Type DC Power Supply; AC / DC Adapter DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Commercial
Operating Temperature -10 to 40 C (14 to 104 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data