Stancor Power Supply;Wall Plug-In;120 VAC in;12VDC 200mA out;unregulated;negative polari STA-3512B

Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm
Description
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Suppliers

Company
Product
Description
Supplier Links
Power Supply;Wall Plug-In;120 VAC in;12VDC 200mA out;unregulated;negative polari - 70213346 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;Wall Plug-In;120 VAC in;12VDC 200mA out;unregulated;negative polari
70213346
Power Supply;Wall Plug-In;120 VAC in;12VDC 200mA out;unregulated;negative polari 70213346
Features: Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose –10 to +40°C Operating Temperature Rated for Continuous Duty Output Cords 6’ Long Other Voltages Available As Custom Designs Output Plug 2.1 × 5.5 mm

Features:

  • Listed UL 1310 Class 2 Power Units or UL 1012 Power Supplies, General-Purpose
  • –10 to +40°C Operating Temperature
  • Rated for Continuous Duty
  • Output Cords 6’ Long
  • Other Voltages Available As Custom Designs
  • Output Plug 2.1 × 5.5 mm
Supplier's Site
Power Supply - 18892249 - Radwell International
Willingboro, NJ, United States
Power Supply
18892249
Power Supply 18892249
EXTERNAL PLUG-IN POWER SUPPLY; POWER SUPPLY TYPE:PLUG IN EXTERNAL; OUTPUT TYPE:FIXED; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:12V; OUTPUT CURRENT:0.2A; SUPPL. FREE 2 YEAR RADWELL WARRANTY

EXTERNAL PLUG-IN POWER SUPPLY; POWER SUPPLY TYPE:PLUG IN EXTERNAL; OUTPUT TYPE:FIXED; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:12V; OUTPUT CURRENT:0.2A; SUPPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70213346 18892249
Product Name Power Supply;Wall Plug-In;120 VAC in;12VDC 200mA out;unregulated;negative polari Power Supply
Type DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Applications Commercial
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
AC/DC Adapters - 2297864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type C14
Regulatory Compliance RoHS Compliant
View Details