Stancor Power Supply SPS-1212

Description
STANCOR Power Supplies SPS-1212
Description
STANCOR Power Supplies SPS-1212

Suppliers

Company
Product
Description
Supplier Links
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
STANCOR Power Supplies SPS-1212

STANCOR Power Supplies SPS-1212

Supplier's Site
POWER SOURCE, SWITCHING, 100-240VAC IN,12VDC, 1000MA, 12W OUT, PLUG POLARITY NE - 70213156 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SOURCE, SWITCHING, 100-240VAC IN,12VDC, 1000MA, 12W OUT, PLUG POLARITY NE
70213156
POWER SOURCE, SWITCHING, 100-240VAC IN,12VDC, 1000MA, 12W OUT, PLUG POLARITY NE 70213156
New Switching Power Source Series Meets California Energy Commission (CEC) Standards UL Listed, UL Standard 60950-1 Meets CEC Efficiency Level IV Complies with FCC Part 15 Class B Input Range 90-264 VAC, 50/60 Hz Overload and Short Circuit Protected Class II Insulation (Double Insulated) line Regulation ±2 %, Load Regulation ±5 % RoHS Compliant 50,000 Hours MTBF Power Consumption at no Load is 0.5 W 2 Conductor Cord 70" Long Min. Output Plug 2.1 × 5.5 × 11 mm, Inside Polarity Negative

New Switching Power Source Series Meets California Energy Commission (CEC) Standards

  • UL Listed, UL Standard 60950-1
  • Meets CEC Efficiency Level IV
  • Complies with FCC Part 15 Class B
  • Input Range 90-264 VAC, 50/60 Hz
  • Overload and Short Circuit Protected
  • Class II Insulation (Double Insulated)
  • line Regulation ±2 %, Load Regulation ±5 %
  • RoHS Compliant
  • 50,000 Hours MTBF
  • Power Consumption at no Load is 0.5 W
  • 2 Conductor Cord 70" Long Min.
  • Output Plug 2.1 × 5.5 × 11 mm, Inside Polarity Negative
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 70213156
Product Name Power Supply POWER SOURCE, SWITCHING, 100-240VAC IN,12VDC, 1000MA, 12W OUT, PLUG POLARITY NE
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
Power Supply - 592409 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details