Stancor POWER SOURCE, SWITCHING, 100-240VAC IN,5VDC, 600MA, 3W OUT, PLUG POLARITY NEG I SPS-0305

Description
New Switching Power Source Series Meets California Energy Commission (CEC) Standards UL Listed, UL Standard 60950-1 Meets CEC Efficiency Level IV Complies with FCC Part 15 Class B Input Range 90-264 VAC, 50/60 Hz Overload and Short Circuit Protected Class II Insulation (Double Insulated) line Regulation ±2 %, Load Regulation ±5 % RoHS Compliant 50,000 Hours MTBF Power Consumption at no Load is 0.5 W 2 Conductor Cord 70" Long Min. Output Plug 2.1 × 5.5 × 11 mm, Inside Polarity Negative
Description
New Switching Power Source Series Meets California Energy Commission (CEC) Standards UL Listed, UL Standard 60950-1 Meets CEC Efficiency Level IV Complies with FCC Part 15 Class B Input Range 90-264 VAC, 50/60 Hz Overload and Short Circuit Protected Class II Insulation (Double Insulated) line Regulation ±2 %, Load Regulation ±5 % RoHS Compliant 50,000 Hours MTBF Power Consumption at no Load is 0.5 W 2 Conductor Cord 70" Long Min. Output Plug 2.1 × 5.5 × 11 mm, Inside Polarity Negative

Suppliers

Company
Product
Description
Supplier Links
POWER SOURCE, SWITCHING, 100-240VAC IN,5VDC, 600MA, 3W OUT, PLUG POLARITY NEG I - 70213153 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SOURCE, SWITCHING, 100-240VAC IN,5VDC, 600MA, 3W OUT, PLUG POLARITY NEG I
70213153
POWER SOURCE, SWITCHING, 100-240VAC IN,5VDC, 600MA, 3W OUT, PLUG POLARITY NEG I 70213153
New Switching Power Source Series Meets California Energy Commission (CEC) Standards UL Listed, UL Standard 60950-1 Meets CEC Efficiency Level IV Complies with FCC Part 15 Class B Input Range 90-264 VAC, 50/60 Hz Overload and Short Circuit Protected Class II Insulation (Double Insulated) line Regulation ±2 %, Load Regulation ±5 % RoHS Compliant 50,000 Hours MTBF Power Consumption at no Load is 0.5 W 2 Conductor Cord 70" Long Min. Output Plug 2.1 × 5.5 × 11 mm, Inside Polarity Negative

New Switching Power Source Series Meets California Energy Commission (CEC) Standards

  • UL Listed, UL Standard 60950-1
  • Meets CEC Efficiency Level IV
  • Complies with FCC Part 15 Class B
  • Input Range 90-264 VAC, 50/60 Hz
  • Overload and Short Circuit Protected
  • Class II Insulation (Double Insulated)
  • line Regulation ±2 %, Load Regulation ±5 %
  • RoHS Compliant
  • 50,000 Hours MTBF
  • Power Consumption at no Load is 0.5 W
  • 2 Conductor Cord 70" Long Min.
  • Output Plug 2.1 × 5.5 × 11 mm, Inside Polarity Negative
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70213153
Product Name POWER SOURCE, SWITCHING, 100-240VAC IN,5VDC, 600MA, 3W OUT, PLUG POLARITY NEG I
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - UNOTEC2420N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Power Supply - 40398514 - Radwell International
Specs
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details