Stancor Power Transformer; Primary Voltages Stancor P-8705

Description
POWER TRANSFORMER; Primary Voltages:1 x 230V; Secondary Voltages:1 x 6.3V; Current Rating:600mA; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No
Description
POWER TRANSFORMER; Primary Voltages:1 x 230V; Secondary Voltages:1 x 6.3V; Current Rating:600mA; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Primary Voltages Stancor - 05F1410 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Primary Voltages Stancor
05F1410
Power Transformer; Primary Voltages Stancor 05F1410
POWER TRANSFORMER; Primary Voltages:1 x 230V; Secondary Voltages:1 x 6.3V; Current Rating:600mA; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No

POWER TRANSFORMER; Primary Voltages:1 x 230V; Secondary Voltages:1 x 6.3V; Current Rating:600mA; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 05F1410
Product Name Power Transformer; Primary Voltages Stancor
Output Voltage 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MSD1048 Series Shielded Coupled Power Inductors - MSD1048-224 MSD1048-224KED - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Isolation Transformer - 1321-3TH093-AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details