Power Transformer; Chassis Mount Transformer Type:Isolating; Secondary Voltages:24V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 16M4566 | 70213270 |
| Product Name | Power Transformer; Chassis Mount Transformer Type Stancor | Transformer;Chassis;Pri:115V;Sec:24V;Sec:2A;Lead;50/60Hz;4In.In.W;2.63In.In.H;2I |
| Output Voltage | 24 volts | 24 volts |
| Transformer Type | Impedance Matching Transformer; Isolation | |
| Construction | SplitCore |