Stancor Power Transformer; Chassis Mount Transformer Type Stancor P-8673

Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:36V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A; Transformer Terminals:Wire Leaded
Datasheet
Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:36V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A; Transformer Terminals:Wire Leaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Chassis Mount Transformer Type Stancor - 05F531 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Stancor
05F531
Power Transformer; Chassis Mount Transformer Type Stancor 05F531
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:36V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A; Transformer Terminals:Wire Leaded

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:36V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A; Transformer Terminals:Wire Leaded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 05F531
Product Name Power Transformer; Chassis Mount Transformer Type Stancor
Output Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A12-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 1500 VA
View Details