Stancor Power Transformer; Chassis Mount Transformer Type Stancor P-8668

Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:28V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Description
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:28V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Transformer; Chassis Mount Transformer Type Stancor - 05F526 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Stancor
05F526
Power Transformer; Chassis Mount Transformer Type Stancor 05F526
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:28V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:28V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 05F526
Product Name Power Transformer; Chassis Mount Transformer Type Stancor
Output Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA - No.1601522785882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
Cooling Method Air; Fan cooling Natural cooling
Mounting Chassis; Floor mounted
View Details
Chassis Mount Quick Pack™ Power Transformers - F8-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Transformers - Power Transformers - 160F24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 4.4 VA
View Details
4 suppliers