Stancor Transformer;Chassis;Pri:117V;Sec:12V;Sec:8A;Lead;50/60Hz;3.18In.In.W;3.81In.In.H P-8660

Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Datasheet
Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer;Chassis;Pri:117V;Sec:12V;Sec:8A;Lead;50/60Hz;3.18In.In.W;3.81In.In.H - 70213381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:117V;Sec:12V;Sec:8A;Lead;50/60Hz;3.18In.In.W;3.81In.In.H
70213381
Transformer;Chassis;Pri:117V;Sec:12V;Sec:8A;Lead;50/60Hz;3.18In.In.W;3.81In.In.H 70213381
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site
Power Transformer; Chassis Mount Transformer Type Stancor - 05F512 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Stancor
05F512
Power Transformer; Chassis Mount Transformer Type Stancor 05F512
POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:8A; Transformer Terminals:Wire Leaded

POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:12V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:8A; Transformer Terminals:Wire Leaded

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 70213381 05F512
Product Name Transformer;Chassis;Pri:117V;Sec:12V;Sec:8A;Lead;50/60Hz;3.18In.In.W;3.81In.In.H Power Transformer; Chassis Mount Transformer Type Stancor
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F20-1000-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
PFD2015 Series Wideband Transformers - PFD2015-102 PFD2015-102MEC , PFD2015-102MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details