Stancor Transformer;Chassis;Pri:117V;Sec:12.6VCT;Sec:4A;Lead;50/60Hz;4In.In.W;2.62In.In. P-8641

Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Description
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Suppliers

Company
Product
Description
Supplier Links
Transformer;Chassis;Pri:117V;Sec:12.6VCT;Sec:4A;Lead;50/60Hz;4In.In.W;2.62In.In. - 70213264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:117V;Sec:12.6VCT;Sec:4A;Lead;50/60Hz;4In.In.W;2.62In.In.
70213264
Transformer;Chassis;Pri:117V;Sec:12.6VCT;Sec:4A;Lead;50/60Hz;4In.In.W;2.62In.In. 70213264
Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506. Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Specifications. Input: 50/60 Hz; Other voltages available as custom designs. Operating Temperature: –40° to +105°C. Class A insulating materials. Designed to meet requirements of UL 506.
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70213264
Product Name Transformer;Chassis;Pri:117V;Sec:12.6VCT;Sec:4A;Lead;50/60Hz;4In.In.W;2.62In.In.
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data