Stancor Transformer, auto, step-up, 115V in, 230V out, 2.17 amps, 500VA P-8640

Description
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug, see International Adapter Plugs section below for Stancor's high quality line. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Input Voltages: 115/230 VAC. Operating Temperature: –40° to 105°C. Output Voltage: 115/230 VAC. Power Range: 0.6-1500 VA. Features Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy Duty Welded Plate Ensures Mounting Stability Applications Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers
Description
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug, see International Adapter Plugs section below for Stancor's high quality line. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Input Voltages: 115/230 VAC. Operating Temperature: –40° to 105°C. Output Voltage: 115/230 VAC. Power Range: 0.6-1500 VA. Features Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy Duty Welded Plate Ensures Mounting Stability Applications Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Suppliers

Company
Product
Description
Supplier Links
Transformer, auto, step-up, 115V in, 230V out, 2.17 amps, 500VA - 70213150 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, auto, step-up, 115V in, 230V out, 2.17 amps, 500VA
70213150
Transformer, auto, step-up, 115V in, 230V out, 2.17 amps, 500VA 70213150
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug, see International Adapter Plugs section below for Stancor's high quality line. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Input Voltages: 115/230 VAC. Operating Temperature: –40° to 105°C. Output Voltage: 115/230 VAC. Power Range: 0.6-1500 VA. Features Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy Duty Welded Plate Ensures Mounting Stability Applications Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug, see International Adapter Plugs section below for Stancor's high quality line. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Input Voltages: 115/230 VAC. Operating Temperature: –40° to 105°C. Output Voltage: 115/230 VAC. Power Range: 0.6-1500 VA.
Features

  • Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires
  • GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle
  • El Laminations
  • Heavy Duty Welded Plate Ensures Mounting Stability
    Applications
  • Computer Protection
  • Dental Chairs
  • Electrical Appliances
  • Lab Test Equipment
  • Incubator Ovens
  • LED Signs
  • Office Copiers and Printers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70213150
Product Name Transformer, auto, step-up, 115V in, 230V out, 2.17 amps, 500VA
Other Transformer Types / Applications Isolation; Solar Power Transformer
Operating Frequency 50 to 60 Hz
Input Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Leaded World Series™ Power Transformers - VPL20-2500 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting Chassis
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details