Stancor Transformer, Auto Step Up;125VA;115VAC Vi;230VAC Vo;0.54 A;2.5In.W;3.13In.H;3In. P-8638

Description
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers
Description
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Suppliers

Company
Product
Description
Supplier Links
Transformer, Auto Step Up;125VA;115VAC Vi;230VAC Vo;0.54 A;2.5In.W;3.13In.H;3In. - 70213297 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Auto Step Up;125VA;115VAC Vi;230VAC Vo;0.54 A;2.5In.W;3.13In.H;3In.
70213297
Transformer, Auto Step Up;125VA;115VAC Vi;230VAC Vo;0.54 A;2.5In.W;3.13In.H;3In. 70213297
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA.
Features:

  • Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires
  • GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle
  • El Laminations
  • Heavy-Duty Welded Plate Ensures Mounting Stability
  • All Primaries: 50/60 Hz
    Applications:
  • Computer Protection
  • Dental Chairs
  • Electrical Appliances
  • Lab Test Equipment
  • Incubator Ovens
  • LED Signs
  • Office Copiers and Printers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70213297
Product Name Transformer, Auto Step Up;125VA;115VAC Vi;230VAC Vo;0.54 A;2.5In.W;3.13In.H;3In.
Other Transformer Types / Applications Isolation; Solar Power Transformer
Mounting Chassis
Operating Frequency 50 to 60 Hz
Input Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Isolation Power Transformers - N-76U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
3 suppliers