Stancor Step Down Transformer P-8631

Description
AUTO TRANSFORMER, STEP-DOWN, 230 VAC INPUT, 115 VAC OUTPUT, 1.1 AMP OUTPUT, 125VA, 1.5KV ISOLATION, CHASSIS MOUNT, 6FT CORD WITH NEMA PLUG INPUT CONNECTION, 1FT CORD WITH NEMA SOCKET OUTPUT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
AUTO TRANSFORMER, STEP-DOWN, 230 VAC INPUT, 115 VAC OUTPUT, 1.1 AMP OUTPUT, 125VA, 1.5KV ISOLATION, CHASSIS MOUNT, 6FT CORD WITH NEMA PLUG INPUT CONNECTION, 1FT CORD WITH NEMA SOCKET OUTPUT CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformer - 8324523 - Radwell International
Willingboro, NJ, United States
Step Down Transformer
8324523
Step Down Transformer 8324523
AUTO TRANSFORMER, STEP-DOWN, 230 VAC INPUT, 115 VAC OUTPUT, 1.1 AMP OUTPUT, 125VA, 1.5KV ISOLATION, CHASSIS MOUNT, 6FT CORD WITH NEMA PLUG INPUT CONNECTION, 1FT CORD WITH NEMA SOCKET OUTPUT CONNECTION. FREE 2 YEAR RADWELL WARRANTY

AUTO TRANSFORMER, STEP-DOWN, 230 VAC INPUT, 115 VAC OUTPUT, 1.1 AMP OUTPUT, 125VA, 1.5KV ISOLATION, CHASSIS MOUNT, 6FT CORD WITH NEMA PLUG INPUT CONNECTION, 1FT CORD WITH NEMA SOCKET OUTPUT CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformer, Step-Down;125VA Io;230VAC Vi;115VAC Vo;1.10A Io;3.13In.H;2.5In.W;3l - 70213281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Step-Down;125VA Io;230VAC Vi;115VAC Vo;1.10A Io;3.13In.H;2.5In.W;3l
70213281
Transformer, Step-Down;125VA Io;230VAC Vi;115VAC Vo;1.10A Io;3.13In.H;2.5In.W;3l 70213281
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA.
Features:

  • Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires
  • GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle
  • El Laminations
  • Heavy-Duty Welded Plate Ensures Mounting Stability
  • All Primaries: 50/60 Hz
    Applications:
  • Computer Protection
  • Dental Chairs
  • Electrical Appliances
  • Lab Test Equipment
  • Incubator Ovens
  • LED Signs
  • Office Copiers and Printers
Supplier's Site
Auto Transformer; Voltage Function Stancor - 16M4545 - Newark, An Avnet Company
Chicago, IL, United States
Auto Transformer; Voltage Function Stancor
16M4545
Auto Transformer; Voltage Function Stancor 16M4545
AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:125VA; Output Current:1.1A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Input Connection:6 ft Cord with NEMA Plug RoHS Compliant: Yes

AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:125VA; Output Current:1.1A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Input Connection:6 ft Cord with NEMA Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Transformers Transformers
Product Number 8324523 70213281 16M4545
Product Name Step Down Transformer Transformer, Step-Down;125VA Io;230VAC Vi;115VAC Vo;1.10A Io;3.13In.H;2.5In.W;3l Auto Transformer; Voltage Function Stancor
Input Voltage 115 to 230 volts 230 volts 230 volts
Secondary Current Rating 1.1 amps
Other Transformer Types / Applications Isolation; Solar Power Transformer Isolation
Mounting Chip Transformer
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LPD5030 Series Shielded Coupled Power Inductors - LPD5030-334 LPD5030-334MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Control Circuit Transformer - 1497B-A5-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details