Stancor Transformer, Step-Down;85VA Io;230VAC Vi;115VAC Vo;0.74A Io;3.13In.H;2.5In.W;2.5 P-8630

Description
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers
Description
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Suppliers

Company
Product
Description
Supplier Links
Transformer, Step-Down;85VA Io;230VAC Vi;115VAC Vo;0.74A Io;3.13In.H;2.5In.W;2.5 - 70213280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Step-Down;85VA Io;230VAC Vi;115VAC Vo;0.74A Io;3.13In.H;2.5In.W;2.5
70213280
Transformer, Step-Down;85VA Io;230VAC Vi;115VAC Vo;0.74A Io;3.13In.H;2.5In.W;2.5 70213280
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA.
Features:

  • Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires
  • GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle
  • El Laminations
  • Heavy-Duty Welded Plate Ensures Mounting Stability
  • All Primaries: 50/60 Hz
    Applications:
  • Computer Protection
  • Dental Chairs
  • Electrical Appliances
  • Lab Test Equipment
  • Incubator Ovens
  • LED Signs
  • Office Copiers and Printers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70213280
Product Name Transformer, Step-Down;85VA Io;230VAC Vi;115VAC Vo;0.74A Io;3.13In.H;2.5In.W;2.5
Other Transformer Types / Applications Isolation; Solar Power Transformer
Mounting Chip Transformer
Operating Frequency 50 to 60 Hz
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Transformers - 3472830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Step Down Transformers - 3-1611471-6 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 50 VA
View Details
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details