Stancor Transformer, Step-Down;50VA Io;230VAC Vi;115VAC Vo;0.43A Io;2.31In.H;3.69In.W P-8620

Description
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers
Description
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Suppliers

Company
Product
Description
Supplier Links
Transformer, Step-Down;50VA Io;230VAC Vi;115VAC Vo;0.43A Io;2.31In.H;3.69In.W - 70213279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Step-Down;50VA Io;230VAC Vi;115VAC Vo;0.43A Io;2.31In.H;3.69In.W
70213279
Transformer, Step-Down;50VA Io;230VAC Vi;115VAC Vo;0.43A Io;2.31In.H;3.69In.W 70213279
Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA. Features: Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle El Laminations Heavy-Duty Welded Plate Ensures Mounting Stability All Primaries: 50/60 Hz Applications: Computer Protection Dental Chairs Electrical Appliances Lab Test Equipment Incubator Ovens LED Signs Office Copiers and Printers

Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate windings with an electrostatic shield between them to provide complete electrical isolation from the source. Auto/isolation transformers can be used in most countries by using an input adapter plug. Specifications. Input Cord Length: 51⁄2’ min. Output Cord Length: 8" min. Operating Temperature: –40° to 105°C. Power Range: 15-1000 VA.
Features:

  • Three Conductor Line Cord and Receptacle — Some Items Available with Leadwires
  • GIS and GISD Series Have Electrostatic Shields Connected to Case, Core and to Third Conductor of Cord and Receptacle
  • El Laminations
  • Heavy-Duty Welded Plate Ensures Mounting Stability
  • All Primaries: 50/60 Hz
    Applications:
  • Computer Protection
  • Dental Chairs
  • Electrical Appliances
  • Lab Test Equipment
  • Incubator Ovens
  • LED Signs
  • Office Copiers and Printers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70213279
Product Name Transformer, Step-Down;50VA Io;230VAC Vi;115VAC Vo;0.43A Io;2.31In.H;3.69In.W
Other Transformer Types / Applications Isolation; Solar Power Transformer
Mounting Chip Transformer
Operating Frequency 50 to 60 Hz
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A4-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 150 VA
View Details
Transformers - Audio Transformers - Speaker Level - 117E16 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details