Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2).
Features:
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 70213262 |
| Product Name | Transformer,Power;96VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:2A;Solder Lug;50/60Hz |
| Transformer Type | Impedance Matching Transformer; Isolation |
| Construction | SplitCore |
| Primary Frequency | 50 / 60 Hz |
| Input Voltage | 115 to 230 volts |