Stancor Transformer,Power;24VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.50A;Solder Lug P-8616

Description
Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Description
Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Suppliers

Company
Product
Description
Supplier Links
Transformer,Power;24VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.50A;Solder Lug - 70213260 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer,Power;24VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.50A;Solder Lug
70213260
Transformer,Power;24VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.50A;Solder Lug 70213260
Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2). Features: Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products Most Items May Be Operated at 400 Hz without Change in Output Rating Rated for Continuous Duty Designed Using Traditional EI Laminations for Stability Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement

Primaries 115/230 volts 50/60 Hz — solder lug termination. Agency Certification: UL Recognized (File E68100, Guide XPTQ2).
Features:

  • Leadwire Terminations Standard for Most Items; Solder Lugs Available on Some Products
  • Most Items May Be Operated at 400 Hz without Change in Output Rating
  • Rated for Continuous Duty
  • Designed Using Traditional EI Laminations for Stability
  • Wide Variety of Mounting Configurations to Fit Virtually Any Design Requirement
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70213260
Product Name Transformer,Power;24VA;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.50A;Solder Lug
Transformer Type Impedance Matching Transformer; Isolation
Construction SplitCore
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data